TE Connectivity Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 1-967621-4

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity - 78H0294 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
78H0294
Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity 78H0294
AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 9POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 78H0294
Product Name Automotive Housing, Receptacle, 9Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details