TE Connectivity Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow; Product Range Amp Te Connectivity 1-967621-1

Description
RCPT HOUSING, 9POS, 3ROW, PBT GF, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RCPT HOUSING, 9POS, 3ROW, PBT GF, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow; Product Range Amp Te Connectivity - 96W7239 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow; Product Range Amp Te Connectivity
96W7239
Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow; Product Range Amp Te Connectivity 96W7239
RCPT HOUSING, 9POS, 3ROW, PBT GF, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 9POS, 3ROW, PBT GF, YELLOW; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96W7239
Product Name Rcpt Housing, 9Pos, 3Row, Pbt Gf, Yellow; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details