TE Connectivity Housing, Micro Quadlok, 4Mm, 6Way; Product Range Amp Te Connectivity 1-967616-1

Description
HOUSING, MICRO QUADLOK, 4MM, 6WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Description
HOUSING, MICRO QUADLOK, 4MM, 6WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Micro Quadlok, 4Mm, 6Way; Product Range Amp Te Connectivity - 95M0473 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Micro Quadlok, 4Mm, 6Way; Product Range Amp Te Connectivity
95M0473
Housing, Micro Quadlok, 4Mm, 6Way; Product Range Amp Te Connectivity 95M0473
HOUSING, MICRO QUADLOK, 4MM, 6WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

HOUSING, MICRO QUADLOK, 4MM, 6WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 05H4210 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
05H4210
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 05H4210
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Positions ; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Black RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:6Positions; Pitch Spacing:4mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 95M0473 05H4210
Product Name Housing, Micro Quadlok, 4Mm, 6Way; Product Range Amp Te Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material PBT-GF 15
Unlock Full Specs
to access all available technical data

Similar Products

.125 in. ID, .187 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-125187063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 330 mm (12.99 inch)
Bearing Bore / Ring O.D. 11.81 inch (300 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details