TE Connectivity Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 1-967570-1

Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity - 17AH9726 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
17AH9726
Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity 17AH9726
AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, PLUG, 2POS; Product Range:MQS Series; Gender:Plug; No. of Positions:2Ways; For Use With:AMP MQS Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9726
Product Name Automotive Conn Housing, Plug, 2Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.1 inch (28 mm)
View Details