TE Connectivity Receptacle Housing, 2Pos, Black; Product Range Amp Te Connectivity 1-967412-2

Description
RECEPTACLE HOUSING, 2POS, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Black; Product Range Amp Te Connectivity - 55W5049 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Black; Product Range Amp Te Connectivity
55W5049
Receptacle Housing, 2Pos, Black; Product Range Amp Te Connectivity 55W5049
RECEPTACLE HOUSING, 2POS, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 55W5049
Product Name Receptacle Housing, 2Pos, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 105 mm (4.13 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details