TE Connectivity PCB Headers & Receptacles 1-967282-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Width : 83.71 MM  [3.296 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 240, 24, 42 Operating Voltage (VAC) : 240 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 80 DEGC , 75 DEGC  [212 DEGF , 185 DEGF , 167 DEGF , 176 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 149 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Width : 83.71 MM  [3.296 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 240, 24, 42 Operating Voltage (VAC) : 240 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 80 DEGC , 75 DEGC  [212 DEGF , 185 DEGF , 167 DEGF , 176 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 149 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-967282-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-967282-1
PCB Headers & Receptacles 1-967282-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 33 Number of Rows : 3 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Width : 83.71 MM  [3.296 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 12, 240, 24, 42 Operating Voltage (VAC) : 240 Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 24 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 85 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 80 DEGC , 75 DEGC  [212 DEGF , 185 DEGF , 167 DEGF , 176 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 149 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 33
  • Number of Rows : 3
  • Number of Sections : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Width : 83.71 MM  [3.296 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 48, 12, 240, 24, 42
  • Operating Voltage (VAC) : 240
  • Voltage Rating (Max) (VDC) : 24

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 24

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC , 105 DEGC , 100 DEGC , 70 DEGC , 90 DEGC , 65 DEGC , 80 DEGC , 75 DEGC  [212 DEGF , 185 DEGF , 167 DEGF , 176 DEGF , 158 DEGF , 194 DEGF , 221 DEGF , 149 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-967282-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 240 volts
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103311-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 102976-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102095-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details