TE Connectivity Housing, Plug & Socket; Product Range Amp Te Connectivity 1-967242-1.

Description
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Socket; No. of Positions:16Position s; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Socket; No. of Positions:16Position s; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing; Pitch Spacing:5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug & Socket; Product Range Amp Te Connectivity - 28AC6604 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug & Socket; Product Range Amp Te Connectivity
28AC6604
Housing, Plug & Socket; Product Range Amp Te Connectivity 28AC6604
HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Socket; No. of Positions:16Position s; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing; Pitch Spacing:5mm RoHS Compliant: Yes

HOUSING, PLUG & SOCKET; Product Range:Junior Power Timer Series; Gender:Socket; No. of Positions:16Positions; For Use With:Junior Power Timer Contacts; Connector Type:Plug & Socket Housing; Pitch Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6604
Product Name Housing, Plug & Socket; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 82.55 mm (3.25 inch)
Bearing Bore / Ring O.D. 2.75 inch (69.85 mm)
View Details