TE Connectivity Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black; Product Range Amp Te Connectivity 1-967240-1

Description
RCPT HOUSING, 10POS, 2ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 10POS, 2ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black; Product Range Amp Te Connectivity - 34M9612 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black; Product Range Amp Te Connectivity
34M9612
Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black; Product Range Amp Te Connectivity 34M9612
RCPT HOUSING, 10POS, 2ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

RCPT HOUSING, 10POS, 2ROW, PBT GF, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34M9612
Product Name Rcpt Housing, 10Pos, 2Row, Pbt Gf, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details