TE Connectivity PCB Headers & Receptacles 1-967162-2

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16 MM  [.624 INCH ] Connector Width : 13 MM  [.511 INCH ] Profile Height from PCB : 6.2 MM  [.244 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-018 Packaging Features Packaging Quantity : 350 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16 MM  [.624 INCH ] Connector Width : 13 MM  [.511 INCH ] Profile Height from PCB : 6.2 MM  [.244 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-018 Packaging Features Packaging Quantity : 350 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-967162-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-967162-2
PCB Headers & Receptacles 1-967162-2
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 3 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : .75 Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 16 MM  [.624 INCH ] Connector Width : 13 MM  [.511 INCH ] Profile Height from PCB : 6.2 MM  [.244 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VAC) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Mechanical Attachment Mating Alignment : With Mounting Holes : With Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : 114-18063-018 Packaging Features Packaging Quantity : 350 Packaging Type : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Sections : 1
  • Number of Signal Positions : 3
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : .75
  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 16 MM  [.624 INCH ]
  • Connector Width : 13 MM  [.511 INCH ]
  • Profile Height from PCB : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VAC) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mounting Holes : With
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : 114-18063-018

Packaging Features


  • Packaging Quantity : 350
  • Packaging Type : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 75 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 65 DEGC , 100 DEGC , 90 DEGC , 85 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 176 DEGF , 149 DEGF , 194 DEGF , 212 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-967162-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 12 volts
Current Rating 0.7500 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102589-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details