TE Connectivity ™ D-Sub Connectors 1-966830-4

Description
HD20 CONNECTOR KIT
Request a Quote Datasheet
Description
HD20 CONNECTOR KIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 1-966830-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
1-966830-4
D-Sub Connectors 1-966830-4
HD20 CONNECTOR KIT

HD20 CONNECTOR KIT

Buy Now
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings - 1039726-1-966830-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
1039726-1-966830-4
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings 1039726-1-966830-4
Win Source Part Number: 1039726-1-966830-4 Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings Series: AMPLIMITE HD-20 Number of Positions: 15 Color: Black Connector Type: Plug for Male Contacts Contact Type: Signal Number of Rows: 3 Package: Bulk Note: Contacts Not Included Connector Style: D-Sub, High Density Standard Package: 100 Dielectric Material: Polyamide (PA), Nylon Shell Size, Connector Layout: 1 (DE, E) High Density Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Base Product Number: 966830

Win Source Part Number: 1039726-1-966830-4
Category: Connectors, Interconnects>D-Sub, D-Shaped Connectors - Housings
Series: AMPLIMITE HD-20
Number of Positions: 15
Color: Black
Connector Type: Plug for Male Contacts
Contact Type: Signal
Number of Rows: 3
Package: Bulk
Note: Contacts Not Included
Connector Style: D-Sub, High Density
Standard Package: 100
Dielectric Material: Polyamide (PA), Nylon
Shell Size, Connector Layout: 1 (DE, E) High Density
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 966830

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1-966830-4 1039726-1-966830-4
Product Name D-Sub Connectors Connectors, Interconnects - D-Sub, D-Shaped Connectors - Housings
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row - 1377G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
D-Sub Connector Assemblies - Z5280-ND - DigiKey
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Panel Mount, Through Hole, Right Angle
View Details
2 suppliers