TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966300-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.106 INCH ] Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Barrel Color : Orange Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.106 INCH ] Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Barrel Color : Orange Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966300-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966300-3
Crimp Wire Pins, Tabs & Ferrules 1-966300-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Crimp Wire Pin, Tab & Ferrule Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.7 MM  [.106 INCH ] Barrel Inside Diameter : 2.8 MM  [.11 INCH ] Overall Product Length : 14 MM  [.551 INCH ] Strip Length : 10 MM  [.394 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : .5 Wire Size (AWG) : 20 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Other Barrel Color : Orange Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Crimp Wire Pin, Tab & Ferrule Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.7 MM  [.106 INCH ]
  • Barrel Inside Diameter : 2.8 MM  [.11 INCH ]
  • Overall Product Length : 14 MM  [.551 INCH ]
  • Strip Length : 10 MM  [.394 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : .5
  • Wire Size (AWG) : 20

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Other


  • Barrel Color : Orange

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-966300-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-8 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details