1-966288-1 -- CRIMP WIRE PINS, TABS & FERRULES
TE ConnectivityCrimp Wire Pins, Tabs & Ferrules1-966288-1
Description
Body Features Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM [.114 INCH ] Barrel Inside Diameter : 3 MM [.117 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM [.114 INCH ] Barrel Inside Diameter : 3 MM [.117 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features Primary Product Color : Red
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions 2-Wire Size (AWG) : 17 2-Wire Size (MMSQ) : 1 Accepts Insulation Diameter Range : 2.9 MM [.114 INCH ] Barrel Inside Diameter : 3 MM [.117 INCH ] Overall Product Length : 18 MM [.709 INCH ] Strip Length : 14 MM [.551 INCH ] Terminal Material Thickness : .15 MM [.005 INCH ] Wire Size (MMSQ) : 1 Wire Size (AWG) : 17 Wire Size (CMA) : 2050
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Strip Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Body Features
Primary Product Color : Red
Configuration Features
Compatible With Wire & Cable Type : Discrete Wire
Contact Features
Barrel Type : Closed
Contact Mating Area Length : 12 MM [.468 INCH ]
Crimp Wire Terminal Type : Ferrule
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
2-Wire Size (AWG) : 17
2-Wire Size (MMSQ) : 1
Accepts Insulation Diameter Range : 2.9 MM [.114 INCH ]
Barrel Inside Diameter : 3 MM [.117 INCH ]
Overall Product Length : 18 MM [.709 INCH ]
Strip Length : 14 MM [.551 INCH ]
Terminal Material Thickness : .15 MM [.005 INCH ]
Wire Size (MMSQ) : 1
Wire Size (AWG) : 17
Wire Size (CMA) : 2050
Mechanical Attachment
Wire Insulation Support : Without
Packaging Features
Packaging Method : Strip
Packaging Quantity : 1000
Product Type Features
Compatible With Discrete Wire Type : Stranded
Sealable : No
Usage Conditions
Insulation Option : Partially Insulated
Operating Temperature Range : 105 DEGC [221 DEGF ]