TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966067-3

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 3.5 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.4 MM  [.13 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 3.5 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.4 MM  [.13 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966067-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966067-3
Crimp Wire Pins, Tabs & Ferrules 1-966067-3
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 10 MM  [.39 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 16 2-Wire Size (MMSQ) : 1.5 Barrel Inside Diameter : 3.5 MM  [.14 INCH ] Compatible Insulation Diameter Range : 3.4 MM  [.13 INCH ] Overall Product Length : 16 MM  [.63 INCH ] Strip Length : 12 MM  [.472 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 1.25 - 1.5 Wire Size (AWG) : 16 Wire Size (CMA) : 2583 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 10 MM  [.39 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 16
  • 2-Wire Size (MMSQ) : 1.5
  • Barrel Inside Diameter : 3.5 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 3.4 MM  [.13 INCH ]
  • Overall Product Length : 16 MM  [.63 INCH ]
  • Strip Length : 12 MM  [.472 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 1.25 - 1.5
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2583

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A122123-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A122123-ND
Terminal Blocks - Accessories - Wire Ferrules A122123-ND
CONN FERRULE DIN 16AWG BLACK

CONN FERRULE DIN 16AWG BLACK

Buy Now Datasheet
Bootlace Ferrules - 2777196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2777196
Bootlace Ferrules 2777196
TE Connectivity 1-966067-3 Ferrule

TE Connectivity 1-966067-3 Ferrule

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-966067-3 A122123-ND 2777196
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-163082-0 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 1-175194-2 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details