TE Connectivity Crimp Wire Pins, Tabs & Ferrules 1-966066-5

Description
Body Features Primary Product Color : Gray, Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 9 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.24 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .12 - .15, 5 - 6 Wire Size (AWG) : 9 Wire Size (CMA) : 13091 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray, Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 9 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.24 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .12 - .15, 5 - 6 Wire Size (AWG) : 9 Wire Size (CMA) : 13091 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 1-966066-5 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
1-966066-5
Crimp Wire Pins, Tabs & Ferrules 1-966066-5
Body Features Primary Product Color : Gray, Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 9 2-Wire Size (MMSQ) : 6 Barrel Inside Diameter : 6.3 MM  [.25 INCH ] Compatible Insulation Diameter Range : 6.2 MM  [.24 INCH ] Overall Product Length : 20 MM  [.787 INCH ] Strip Length : 14 MM  [.551 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : .12 - .15, 5 - 6 Wire Size (AWG) : 9 Wire Size (CMA) : 13091 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Gray, Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 9
  • 2-Wire Size (MMSQ) : 6
  • Barrel Inside Diameter : 6.3 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 6.2 MM  [.24 INCH ]
  • Overall Product Length : 20 MM  [.787 INCH ]
  • Strip Length : 14 MM  [.551 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : .12 - .15, 5 - 6
  • Wire Size (AWG) : 9
  • Wire Size (CMA) : 13091

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminal Blocks - Accessories - Wire Ferrules - A128329-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
A128329-ND
Terminal Blocks - Accessories - Wire Ferrules A128329-ND
CONN FERRULE DIN 10AWG BLACK

CONN FERRULE DIN 10AWG BLACK

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1-966066-5 A128329-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminal Blocks - Accessories - Wire Ferrules
Terminal Type Ferrule Terminal; Ferrule Barrel, Bullet
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1659251-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-4 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details