TE Connectivity Automotive Terminals 1-965982-1

Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 30 Dimensions Tab Length : 26.8 MM  [1.05 INCH ] Wire Insulation Diameter : 3.4 MM  [.133 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 24, 21, 20, 23 Wire Size Search (MMSQ) : .32, .25, .4, .2, .5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 30 Dimensions Tab Length : 26.8 MM  [1.05 INCH ] Wire Insulation Diameter : 3.4 MM  [.133 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 24, 21, 20, 23 Wire Size Search (MMSQ) : .32, .25, .4, .2, .5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-965982-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-965982-1
Automotive Terminals 1-965982-1
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 30 Dimensions Tab Length : 26.8 MM  [1.05 INCH ] Wire Insulation Diameter : 3.4 MM  [.133 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 24, 21, 20, 23 Wire Size Search (MMSQ) : .32, .25, .4, .2, .5 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3500 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper Termination Features Termination Method : Crimp Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal & Splice Type : Tab
  • Typical Current Rating (AMP) : 30

Dimensions


  • Tab Length : 26.8 MM  [1.05 INCH ]
  • Wire Insulation Diameter : 3.4 MM  [.133 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 24, 21, 20, 23
  • Wire Size Search (MMSQ) : .32, .25, .4, .2, .5

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No
  • Wire Type : Copper

Termination Features


  • Termination Method : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity - 43AC4155 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
43AC4155
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity 43AC4155
HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity - 10H5827 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
10H5827
Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity 10H5827
HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:HDSC MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 0.5MM2; Product Range:HDSC MCP 2.8 Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-965982-1 43AC4155
Product Name Automotive Terminals Heavy Duty Contact, Pin, Crimp, 0.5Mm2; Product Range Amp Te Connectivity
Type Contact Contact
Shape / Form Tab Pin; Pin
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 0460-215-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1326031-0 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details