TE Connectivity Special Purpose Terminals 1-965930-1

Description
Contact Features Terminal Orientation : Vertical Terminal Plating Material : Gold Dimensions Product Length : 13.4 MM  [.527 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Product Type Features Sealable : No Terminal Features : Slotted Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Contact Features Terminal Orientation : Vertical Terminal Plating Material : Gold Dimensions Product Length : 13.4 MM  [.527 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Product Type Features Sealable : No Terminal Features : Slotted Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1-965930-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1-965930-1
Special Purpose Terminals 1-965930-1
Contact Features Terminal Orientation : Vertical Terminal Plating Material : Gold Dimensions Product Length : 13.4 MM  [.527 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Packaging Features Packaging Method : Reel Product Type Features Sealable : No Terminal Features : Slotted Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Terminal Orientation : Vertical
  • Terminal Plating Material : Gold

Dimensions


  • Product Length : 13.4 MM  [.527 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Sealable : No
  • Terminal Features : Slotted

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1-965930-1
Product Name Special Purpose Terminals
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Splices - 1-1627139-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 17 to 20 AWG
International 0.5000 to 1 mm2
View Details