TE Connectivity Plug Housing, 6Pos, Nylon Gf, Blue; Product Range Amp Te Connectivity 1-965641-1

Description
PLUG HOUSING, 6POS, NYLON GF, BLUE; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 1.5K Pin Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 6POS, NYLON GF, BLUE; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 1.5K Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Nylon Gf, Blue; Product Range Amp Te Connectivity - 52R3915 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Nylon Gf, Blue; Product Range Amp Te Connectivity
52R3915
Plug Housing, 6Pos, Nylon Gf, Blue; Product Range Amp Te Connectivity 52R3915
PLUG HOUSING, 6POS, NYLON GF, BLUE; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP MCP 1.5K Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 6POS, NYLON GF, BLUE; Product Range:MCP 2.8 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:AMP MCP 1.5K Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3915
Product Name Plug Housing, 6Pos, Nylon Gf, Blue; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.253 in. ID, .373 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-253375250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details