TE Connectivity Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 1-965640-3

Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes
Description
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity - 17AH9722 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
17AH9722
Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 17AH9722
AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

AUTOMOTIVE CONN HOUSING, RCPT, 6POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP Junior Power Timer Series Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 17AH9722
Product Name Automotive Conn Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.250 in. ID, .375 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-250375188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details