TE Connectivity Plug Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-965426-1

Description
PLUG HOUSING, 6POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Description
PLUG HOUSING, 6POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 99AC4611 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
99AC4611
Plug Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 99AC4611
PLUG HOUSING, 6POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PLUG HOUSING, 6POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4611
Product Name Plug Housing, 6Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498062 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details