TE Connectivity Plug Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-965261-1

Description
PLUG HOUSING, 4POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 4POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 99AC4610 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
99AC4610
Plug Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 99AC4610
PLUG HOUSING, 4POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts RoHS Compliant: Yes

PLUG HOUSING, 4POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99AC4610
Product Name Plug Housing, 4Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562188 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Bearing Bore / Ring O.D. 0.3130 inch (7.95 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details