TE Connectivity Automotive Terminals 1-964334-5

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.4 - 4.5 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 4, 2.5, 3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 90 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 140 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC  [257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 266 DEGF , 221 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.4 - 4.5 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 4, 2.5, 3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 90 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 140 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC  [257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 266 DEGF , 221 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-964334-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-964334-5
Automotive Terminals 1-964334-5
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.4 - 4.5 MM  [.236 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 4, 2.5, 3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 90 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 140 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC  [257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 266 DEGF , 221 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.3mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM , 6.3 MM  [.228 INCH , .248 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 40
  • Wire Contact Termination Area Plating Material : Silver

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 4.5 MM  [.236 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 13 - 11
  • Wire Size Search (AWG) : 12, 13, 11
  • Wire Size Search (MMSQ) : 4, 2.5, 3

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 90 DEGC , 120 DEGC , 105 DEGC , 100 DEGC , 140 DEGC , 80 DEGC , 110 DEGC , 130 DEGC , 85 DEGC  [257 DEGF , 194 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 266 DEGF , 221 DEGF , 230 DEGF , 284 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-964334-5
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 1-2203260-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
Length 0.4461 inch (11.33 mm)
View Details
Automotive Terminals - 1-2333550-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details