TE Connectivity Automotive Terminals 1-964292-3

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .25, .5, .2, .4, .3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 150 DEGC , 90 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 120 DEGC , 100 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 293 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .25, .5, .2, .4, .3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 150 DEGC , 90 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 120 DEGC , 100 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 293 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-964292-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-964292-3
Automotive Terminals 1-964292-3
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 12 Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 22, 20, 23, 21, 24 Wire Size Search (MMSQ) : .25, .5, .2, .4, .3 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 85 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 150 DEGC , 90 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 120 DEGC , 100 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 293 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 230 DEGF , 284 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Contact Termination Area Plating Material : Tin (Sn)
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 12

Dimensions


  • Wire Insulation Diameter : 1.15 - 1.6 MM  [.045 - .063 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 22, 20, 23, 21, 24
  • Wire Size Search (MMSQ) : .25, .5, .2, .4, .3

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 85 DEGC , 145 DEGC , 140 DEGC , 110 DEGC , 150 DEGC , 90 DEGC , 125 DEGC , 105 DEGC , 80 DEGC , 130 DEGC , 120 DEGC , 100 DEGC  [185 DEGF , 221 DEGF , 266 DEGF , 302 DEGF , 194 DEGF , 176 DEGF , 293 DEGF , 248 DEGF , 257 DEGF , 212 DEGF , 230 DEGF , 284 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-964292-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact PIN Crimp ST Cable Mount Strip - 792-1-164161-1 - Utmel Electronic Limited
Specs
Type Contact
Material Brass
Plating / Coating Tin
View Details
Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1719952-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0020 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.0790 inch (2.01 mm)
View Details