TE Connectivity Magnet Wire Terminals 1-964114-1

Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .8 MM , .51 MM  [.02 INCH , .031 INCH ] Mating Tab Width : 2.79 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .8 MM , .51 MM  [.02 INCH , .031 INCH ] Mating Tab Width : 2.79 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1-964114-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1-964114-1
Magnet Wire Terminals 1-964114-1
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Mating Tab Thickness : .8 MM , .51 MM  [.02 INCH , .031 INCH ] Mating Tab Width : 2.79 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 33 - 31 Magnet Wire Size (MM) : .18 - .27 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle
  • Mating Tab Thickness : .8 MM , .51 MM  [.02 INCH , .031 INCH ]
  • Mating Tab Width : 2.79 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 33 - 31
  • Magnet Wire Size (MM) : .18 - .27
  • Product Length : 11 MM  [.433 INCH ]
  • Stock Thickness (Magnet Wire Side) : .33 MM  [.013 INCH ]
  • Terminal Height : 11 MM  [.433 INCH ]

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Mag Mate Kontakt2,8 Rohs Compliant Amp Te Connectivity - 97X0299 - Newark, An Avnet Company
Chicago, IL, United States
Mag Mate Kontakt2,8 Rohs Compliant Amp Te Connectivity
97X0299
Mag Mate Kontakt2,8 Rohs Compliant Amp Te Connectivity 97X0299
MAG MATE KONTAKT2,8 ROHS COMPLIANT: YES

MAG MATE KONTAKT2,8 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
1-964114-1
Terminals 1-964114-1
Terminals MAG MATE KONTAKT2,8

Terminals MAG MATE KONTAKT2,8

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-964114-1 97X0299 1-964114-1
Product Name Magnet Wire Terminals Mag Mate Kontakt2,8 Rohs Compliant Amp Te Connectivity Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details