TE Connectivity Magnet Wire Terminals 1-964108-1

Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .79 MM , .51 MM  [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .79 MM , .51 MM  [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 1-964108-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
1-964108-1
Magnet Wire Terminals 1-964108-1
Body Features Compatible With Cavity Size : Size 2 Contact Features Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal Mating Tab Thickness : .79 MM , .51 MM  [.031 INCH , .02 INCH ] Mating Tab Width : 2.79 MM  [.11 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 30 - 26 Magnet Wire Size (MM) : .27 - .4 Product Length : 11 MM  [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ] Terminal Height : 11 MM  [.433 INCH ] Identification Marking Identification Number : 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 10000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 2

Contact Features


  • Magnet Wire Terminal Type : Receptacle, Dual Connection Terminal
  • Mating Tab Thickness : .79 MM , .51 MM  [.031 INCH , .02 INCH ]
  • Mating Tab Width : 2.79 MM  [.11 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 30 - 26
  • Magnet Wire Size (MM) : .27 - .4
  • Product Length : 11 MM  [.433 INCH ]
  • Stock Thickness (Magnet Wire Side) : .32 MM  [.013 INCH ]
  • Terminal Height : 11 MM  [.433 INCH ]

Identification Marking


  • Identification Number : 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 10000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A124996CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124996CT-ND
Terminals - Magnetic Wire Connectors A124996CT-ND
CONN MAG TERM 27-30AWG IDC

CONN MAG TERM 27-30AWG IDC

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A124996TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A124996TR-ND
Terminals - Magnetic Wire Connectors A124996TR-ND
CONN MAG TERM 27-30AWG IDC

CONN MAG TERM 27-30AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1-964108-1
Terminals 1-964108-1
Terminals MAG-MATE KONTAKT

Terminals MAG-MATE KONTAKT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 1-964108-1 A124996CT-ND 1-964108-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1744128-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details