1-963860-2 -- AUTOMOTIVE, TRUCK, BUS, & OFF-ROAD TERMINALS
TE Connectivity
Automotive, Truck, Bus, & Off-Road Terminals
1-963860-2
Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.051 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .5, .35, .22, .2, .4, .3, .25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.051 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .5, .35, .22, .2, .4, .3, .25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Automotive, Truck, Bus, & Off-Road Terminals
1-963860-2
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.6 MM [.051 - .063 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .5, .35, .22, .2, .4, .3, .25
Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Silver (Ag)
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Tab
- Typical Current Rating (AMP) : 12
Dimensions
- Wire Insulation Diameter : 1.15 - 1.6 MM [.051 - .063 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size Search (AWG) : 20, 21, 23, 22
- Wire Size Search (MMSQ) : .5, .35, .22, .2, .4, .3, .25
Industry Standards
- Agency/Standard : IEC 664/664A (DIN VDE 0110)
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Locking Lance
- Sealable : No
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-963860-2 |
|
Product Name
|
Automotive, Truck, Bus, & Off-Road Terminals |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
8 AWG
View Details
Terminal Type
Standard
Material
Copper Alloy
Features
RoHS
View Details
2 suppliers
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
3 suppliers