TE Connectivity
Automotive Terminals
1-963860-1
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.4 MM [.045 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .3, .22, .2, .5, .35, .4, .25
Industry Standards 認証/規格 : LV214
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.4 MM [.045 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .3, .22, .2, .5, .35, .4, .25
Industry Standards 認証/規格 : LV214
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Termination Area Plating Material : Tin (Sn) Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal & Splice Type : Tab Typical Current Rating (AMP) : 12
Dimensions Wire Insulation Diameter : 1.15 - 1.4 MM [.045 - .055 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size Search (AWG) : 20, 21, 23, 22 Wire Size Search (MMSQ) : .3, .22, .2, .5, .35, .4, .25
Industry Standards 認証/規格 : LV214
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Wire Type : Copper
Termination Features Termination Method : Crimp
Usage Conditions Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Contact Features
- Contact Termination Area Plating Material : Tin (Sn)
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal & Splice Type : Tab
- Typical Current Rating (AMP) : 12
Dimensions
- Wire Insulation Diameter : 1.15 - 1.4 MM [.045 - .055 INCH ]
- Wire Size (MMSQ) : .2 - .5
- Wire Size Search (AWG) : 20, 21, 23, 22
- Wire Size Search (MMSQ) : .3, .22, .2, .5, .35, .4, .25
Industry Standards
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
- Wire Type : Copper
Termination Features
- Termination Method : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-963860-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Shape / Form
|
Tab
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
3 suppliers