TE Connectivity Crimp Contacts 1-963745-1

Description
TE Connectivity 1-963745-1
Request a Quote Datasheet
Description
TE Connectivity 1-963745-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7181121P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7181121P
Crimp Contacts 7181121P
TE Connectivity 1-963745-1

TE Connectivity 1-963745-1

Supplier's Site
Crimp Contacts - 7181121 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7181121
Crimp Contacts 7181121
TE Connectivity 1-963745-1

TE Connectivity 1-963745-1

Supplier's Site
Contact, Pin, Crimp, 20-17Awg; Product Range Amp Te Connectivity - 55W5048 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-17Awg; Product Range Amp Te Connectivity
55W5048
Contact, Pin, Crimp, 20-17Awg; Product Range Amp Te Connectivity 55W5048
CONTACT, PIN, CRIMP, 20-17AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-17AWG; Product Range:Junior Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials
Product Number 7181121P 55W5048
Product Name Crimp Contacts Contact, Pin, Crimp, 20-17Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data