TE Connectivity PCB Headers & Receptacles 1-963539-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold, Tin Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length (MM) : 38.08 Connector Width (MM) : 27.9 PCB Thickness (Recommended) (MM) : .8 - 1.6 Profile Height from PCB (MM) : 17 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Interface Number : 114-18063-16 Packaging Features Packaging Quantity : 384 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold, Tin Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length (MM) : 38.08 Connector Width (MM) : 27.9 PCB Thickness (Recommended) (MM) : .8 - 1.6 Profile Height from PCB (MM) : 17 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Interface Number : 114-18063-16 Packaging Features Packaging Quantity : 384 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-963539-5 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-963539-5
PCB Headers & Receptacles 1-963539-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 18 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Gold, Tin Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length (MM) : 38.08 Connector Width (MM) : 27.9 PCB Thickness (Recommended) (MM) : .8 - 1.6 Profile Height from PCB (MM) : 17 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Other Interface Number : 114-18063-16 Packaging Features Packaging Quantity : 384 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 18
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 18
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Gold, Tin
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length (MM) : 38.08
  • Connector Width (MM) : 27.9
  • PCB Thickness (Recommended) (MM) : .8 - 1.6
  • Profile Height from PCB (MM) : 17

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal

Other


  • Interface Number : 114-18063-16

Packaging Features


  • Packaging Quantity : 384
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-963539-5
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Panel Mount
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103309-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102694-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103321-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details