TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1-963484-1

Description
Win Source Part Number: 1353650-1-963484-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Tray Product Status: Active Features: Mounting Flange Base Product Number: 963484 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive, General Purpose ECCN: EAR99 Style: Board to Board or Cable Connector Type: Plug Contact Type: Tab Pitch - Mating: 0.197" (5.00mm) Number of Positions: 70 Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Lever Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.280" (32.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Copper Alloy Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Black
Request a Quote Datasheet
Description
Win Source Part Number: 1353650-1-963484-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Tray Product Status: Active Features: Mounting Flange Base Product Number: 963484 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive, General Purpose ECCN: EAR99 Style: Board to Board or Cable Connector Type: Plug Contact Type: Tab Pitch - Mating: 0.197" (5.00mm) Number of Positions: 70 Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Lever Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.280" (32.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Copper Alloy Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1353650-1-963484-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1353650-1-963484-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1353650-1-963484-1
Win Source Part Number: 1353650-1-963484-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Junior Power Timer Package: Tray Product Status: Active Features: Mounting Flange Base Product Number: 963484 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive, General Purpose ECCN: EAR99 Style: Board to Board or Cable Connector Type: Plug Contact Type: Tab Pitch - Mating: 0.197" (5.00mm) Number of Positions: 70 Number of Rows: 3 Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Lever Lock Contact Length - Post: 0.122" (3.10mm) Insulation Height: 1.280" (32.50mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Copper Alloy Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Insulation Color: Black

Win Source Part Number: 1353650-1-963484-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Tray
Product Status: Active
Features: Mounting Flange
Base Product Number: 963484
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Plug
Contact Type: Tab
Pitch - Mating: 0.197" (5.00mm)
Number of Positions: 70
Number of Rows: 3
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Lever Lock
Contact Length - Post: 0.122" (3.10mm)
Insulation Height: 1.280" (32.50mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Copper Alloy
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Black

Buy Now Datasheet
Headers & Wire Housings - 1-963484-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-963484-1
Headers & Wire Housings 1-963484-1
MESSERLEISTE MIX70P

MESSERLEISTE MIX70P

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-963484-1
Headers & Wire Housings 1-963484-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Rectangular Conn, Hdr, R/a, 70Pos, 3Row; Pitch Spacing Amp Te Connectivity - 86Y4921 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Conn, Hdr, R/a, 70Pos, 3Row; Pitch Spacing Amp Te Connectivity
86Y4921
Rectangular Conn, Hdr, R/a, 70Pos, 3Row; Pitch Spacing Amp Te Connectivity 86Y4921
RECTANGULAR CONN, HDR, R/A, 70POS, 3ROW; Pitch Spacing:-; No. of Contacts:70Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

RECTANGULAR CONN, HDR, R/A, 70POS, 3ROW; Pitch Spacing:-; No. of Contacts:70Contacts; Gender:Header; Product Range:-; Contact Termination Type:Through Hole; No. of Rows:3Rows; Contact Plating:-; Contact Material:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1353650-1-963484-1 1-963484-1 86Y4921
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Rectangular Conn, Hdr, R/a, 70Pos, 3Row; Pitch Spacing Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Through Hole
Contact Plating Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Conn, Header, 36Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 30AK1371 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
PCB Headers & Receptacles - 102084-7 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details