TE Connectivity Automotive Housing, Receptacle, 29Pos; Product Range Amp Te Connectivity 1-963449-2

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 29POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:29Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 29POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:29Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 29Pos; Product Range Amp Te Connectivity - 94H7921 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 29Pos; Product Range Amp Te Connectivity
94H7921
Automotive Housing, Receptacle, 29Pos; Product Range Amp Te Connectivity 94H7921
AUTOMOTIVE HOUSING, RECEPTACLE, 29POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:29Position s; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 29POS; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:29Positions; For Use With:AMP Junior Power Timer Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Receptacle Housing, 29Pos, Pbt Gf, Black; Product Range Amp Te Connectivity - 86Y4920 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 29Pos, Pbt Gf, Black; Product Range Amp Te Connectivity
86Y4920
Receptacle Housing, 29Pos, Pbt Gf, Black; Product Range Amp Te Connectivity 86Y4920
RECEPTACLE HOUSING, 29POS, PBT GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:29Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

RECEPTACLE HOUSING, 29POS, PBT GF, BLACK; Product Range:JPT Series; Gender:Receptacle; No. of Positions:29Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 94H7921
Product Name Automotive Housing, Receptacle, 29Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details