TE Connectivity Connector, Housing, Socket, 5Mm, 42 Position; Product Range Te Connectivity 1-963226-1

Description
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Te Connectivity - 84R0784 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Te Connectivity
84R0784
Connector, Housing, Socket, 5Mm, 42 Position; Product Range Te Connectivity 84R0784
CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:42Position s; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET, 5MM, 42 POSITION; Product Range:Junior Power Timer; Gender:Socket; No. of Positions:42Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 84R0784
Product Name Connector, Housing, Socket, 5Mm, 42 Position; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details