TE Connectivity PCB Headers & Receptacles 1-963224-1

Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-963224-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-963224-1
PCB Headers & Receptacles 1-963224-1
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 42 Number of Rows : 3 Number of Sections : 1 Number of Signal Positions : 42 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 1.6 MM , 3 MM  [.118 INCH , .062 INCH ] Dimensions Connector Length : 92 MM  [3.62 INCH ] Connector Width : 37.1 MM  [1.46 INCH ] Profile Height from PCB : 32.5 MM  [1.27 INCH ] Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 100 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Connector & Keying Code : A1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 42
  • Number of Rows : 3
  • Number of Sections : 1
  • Number of Signal Positions : 42
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm, 1.6mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.031 INCH , .023 INCH ]
  • Mating Tab Width : 1.6 MM , 3 MM  [.118 INCH , .062 INCH ]

Dimensions


  • Connector Length : 92 MM  [3.62 INCH ]
  • Connector Width : 37.1 MM  [1.46 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.27 INCH ]

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 100
  • Packaging Type : Tray

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now
Headers, Male Pins - 1-963224-1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-963224-1
Headers, Male Pins 1-963224-1
CONN HEADER R/A 42POS 5MM

CONN HEADER R/A 42POS 5MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1-963224-1 1-963224-1
Product Name PCB Headers & Receptacles Headers, Male Pins
Product Type IC Headers Plug
Contact Plating Tin
Number of Contacts 42 42
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102159-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102618-8 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103310-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details