TE Connectivity Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-963210-1

Description
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Description
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 43AC9724 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
43AC9724
Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 43AC9724
RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

RCPT HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Power Timer Series Socket Contacts; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9724
Product Name Rcpt Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details