TE Connectivity Connector, Housing, Receptacle, 4 Position; Product Range Amp Te Connectivity 1-963207-1

Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 4 Position; Product Range Amp Te Connectivity - 52R3910 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 4 Position; Product Range Amp Te Connectivity
52R3910
Connector, Housing, Receptacle, 4 Position; Product Range Amp Te Connectivity 52R3910
CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 4 POSITION; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:Junior Power Timer Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3910
Product Name Connector, Housing, Receptacle, 4 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562094 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details