TE Connectivity PCB Headers & Receptacles 1-963179-1

Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Connector Length : 49.9 MM  [1.96 INCH ] Connector Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 46.5 MM  [1.83 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Connector Length : 49.9 MM  [1.96 INCH ] Connector Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 46.5 MM  [1.83 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-963179-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-963179-1
PCB Headers & Receptacles 1-963179-1
Body Features Connector & Keying Code : A1 Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin Contact Size : 3mm, 1.6mm Contact Type : Tab Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ] Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ] Dimensions Connector Length : 49.9 MM  [1.96 INCH ] Connector Width : 37.8 MM  [1.48 INCH ] Profile Height from PCB : 46.5 MM  [1.83 INCH ] Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder

Body Features


  • Connector & Keying Code : A1
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 32
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 3mm, 1.6mm
  • Contact Type : Tab
  • Mating Tab Thickness : .6 MM , .8 MM  [.031 INCH , .023 INCH ]
  • Mating Tab Width : 3 MM , 1.6 MM  [.118 INCH , .063 INCH ]

Dimensions


  • Connector Length : 49.9 MM  [1.96 INCH ]
  • Connector Width : 37.8 MM  [1.48 INCH ]
  • Profile Height from PCB : 46.5 MM  [1.83 INCH ]

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-963179-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102541-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102589-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Voltage Rating 250 volts
View Details
2 suppliers
Headers & Wire Housings - 102387-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details