TE Connectivity Automotive Terminals 1-962998-0

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Dimensions Accepts Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 80 DEGC , 140 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 150 DEGC , 85 DEGC , 125 DEGC  [212 DEGF , 221 DEGF , 257 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 302 DEGF , 176 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Dimensions Accepts Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 80 DEGC , 140 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 150 DEGC , 85 DEGC , 125 DEGC  [212 DEGF , 221 DEGF , 257 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 302 DEGF , 176 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962998-0 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962998-0
Automotive Terminals 1-962998-0
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 30 Dimensions Accepts Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 18, 17, 19 Wire Size Search (MMSQ) : 1, .75, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Customer Preferred Contact : No Terminal Transmits : 25 - 40 A (Power) Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 80 DEGC , 140 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 150 DEGC , 85 DEGC , 125 DEGC  [212 DEGF , 221 DEGF , 257 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 302 DEGF , 176 DEGF , 293 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 30

Dimensions


  • Accepts Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 18, 17, 19
  • Wire Size Search (MMSQ) : 1, .75, .5, .6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Customer Preferred Contact : No
  • Terminal Transmits : 25 - 40 A (Power)

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 110 DEGC , 145 DEGC , 100 DEGC , 80 DEGC , 140 DEGC , 105 DEGC , 90 DEGC , 120 DEGC , 150 DEGC , 85 DEGC , 125 DEGC  [212 DEGF , 221 DEGF , 257 DEGF , 284 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 185 DEGF , 194 DEGF , 302 DEGF , 176 DEGF , 293 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-962998-0
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355847-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241396-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details