TE Connectivity Automotive Terminals 1-962918-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6 MM  [.236 INCH ] Tab Length : 28.3 MM  [1.114 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 14, 15, 16 Wire Size Search (MMSQ) : 2.5, 1.5, 1.25, 2, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6 MM  [.236 INCH ] Tab Length : 28.3 MM  [1.114 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 14, 15, 16 Wire Size Search (MMSQ) : 2.5, 1.5, 1.25, 2, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962918-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962918-1
Automotive Terminals 1-962918-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6 MM  [.236 INCH ] Tab Length : 28.3 MM  [1.114 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 17, 14, 15, 16 Wire Size Search (MMSQ) : 2.5, 1.5, 1.25, 2, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 5.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM  [.228 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 40
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 6 MM  [.236 INCH ]
  • Tab Length : 28.3 MM  [1.114 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 17, 14, 15, 16
  • Wire Size Search (MMSQ) : 2.5, 1.5, 1.25, 2, 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-962918-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-962918-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-962918-1
Win Source Part Number: 1363079-1-962918-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: MCP 6.3/4.8K Package: Tape & Reel (TR) Product Status: Active Base Product Number: 962918 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 14-16 AWG Contact Finish: Tin Contact Finish Thickness: 39.4µin (1.00µm)

Win Source Part Number: 1363079-1-962918-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: MCP 6.3/4.8K
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 962918
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 1-962918-1 1-962918-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-FNG-0026-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details
Automotive Terminals - 1-1355844-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1437709-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details