TE Connectivity
Automotive Terminals
1-962917-2
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Tab Length : 28.3 MM [1.114 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .5, 1, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Tab Length : 28.3 MM [1.114 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .5, 1, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 5.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 5.8 MM [.228 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 40 Wire Contact Termination Area Plating Material : Silver
Dimensions Compatible Insulation Diameter Range : 6 MM [.236 INCH ] Tab Length : 28.3 MM [1.114 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 18, 17, 20 Wire Size Search (MMSQ) : .75, .5, 1, .6
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 1500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 5.8mm
- Crimp Type : F-Crimp
- Interface Plating : Silver (Ag)
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 5.8 MM [.228 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 40
- Wire Contact Termination Area Plating Material : Silver
Dimensions
- Compatible Insulation Diameter Range : 6 MM [.236 INCH ]
- Tab Length : 28.3 MM [1.114 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 19, 18, 17, 20
- Wire Size Search (MMSQ) : .75, .5, 1, .6
Operation/Application
- Compatible With Wire Base Material : Copper
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : Yes
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
1-962917-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Silver; Silver (Ag)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact; Gasket
Material
Aluminum
Length
39.37 inch (1000 mm)
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact; Gasket
Length
39.37 inch (1000 mm)
OD / Width
0.0390 inch (0.9906 mm)
View Details