TE Connectivity Automotive Terminals 1-962843-2

Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter (MM) : 2.4 - 3.7 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 16, 13, 14, 17 Wire Size Search (MMSQ) : 2.5, 1, 2, 1.5, 1.25 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 140 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 125 DEGC , 120 DEGC  [185 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter (MM) : 2.4 - 3.7 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 16, 13, 14, 17 Wire Size Search (MMSQ) : 2.5, 1, 2, 1.5, 1.25 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 140 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 125 DEGC , 120 DEGC  [185 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962843-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962843-2
Automotive Terminals 1-962843-2
Contact Features Contact Termination Area Plating Material : Silver (Ag) Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Wire Insulation Diameter (MM) : 2.4 - 3.7 Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 16, 13, 14, 17 Wire Size Search (MMSQ) : 2.5, 1, 2, 1.5, 1.25 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Requirement : Uninsulated Operating Temperature (Max) : 140 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 125 DEGC , 120 DEGC  [185 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Contact Features


  • Contact Termination Area Plating Material : Silver (Ag)
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 30

Dimensions


  • Wire Insulation Diameter (MM) : 2.4 - 3.7
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 15, 16, 13, 14, 17
  • Wire Size Search (MMSQ) : 2.5, 1, 2, 1.5, 1.25

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2700

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature (Max) : 140 DEGC , 130 DEGC , 80 DEGC , 85 DEGC , 90 DEGC , 110 DEGC , 100 DEGC , 105 DEGC , 125 DEGC , 120 DEGC  [185 DEGF , 284 DEGF , 221 DEGF , 212 DEGF , 176 DEGF , 230 DEGF , 266 DEGF , 194 DEGF , 248 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-962843-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 86W1191 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Automotive Terminals - 1241414-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-220-1231 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel (PdNi)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0630 inch (1.6 mm)
View Details