TE Connectivity Automotive Terminals 1-962841-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 26.7 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 20, 17, 19 Wire Size Search (MMSQ) : 1, .65, .51, .79 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 26.7 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 20, 17, 19 Wire Size Search (MMSQ) : 1, .65, .51, .79 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-962841-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-962841-1
Automotive Terminals 1-962841-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Tab Length : 26.7 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 18, 20, 17, 19 Wire Size Search (MMSQ) : 1, .65, .51, .79 Industry Standards Compatible With Agency/Standards Products : DIN 72036 Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Tab Length : 26.7 MM  [1.05 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 18, 20, 17, 19
  • Wire Size Search (MMSQ) : 1, .65, .51, .79

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72036

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity - 52R3908 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity
52R3908
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity 52R3908
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Contact, Tab; Product Range Amp Te Connectivity - 10H5801 - Newark, An Avnet Company
Chicago, IL, United States
Connector Contact, Tab; Product Range Amp Te Connectivity
10H5801
Connector Contact, Tab; Product Range Amp Te Connectivity 10H5801
CONNECTOR CONTACT, TAB; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; Current Rating:30A RoHS Compliant: Yes

CONNECTOR CONTACT, TAB; Product Range:JPT Series; Contact Plating:Tin Plated Contacts; Contact Material:Bronze; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; Current Rating:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity - 35X2591 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity
35X2591
Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity 35X2591
Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Rectangular Power Contact, JPT Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-962841-1 52R3908 10H5801
Product Name Automotive Terminals Rectangular Power Contact, Jpt Series, Tin Plated Contacts, Bronze, Pin, Crimp, 20 Awg Rohs Compliant Amp Te Connectivity Connector Contact, Tab; Product Range Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 1.05 inch (26.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170321-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
OD / Width 0.1181 inch (3 mm)
View Details
Automotive Terminals - 1-2141860-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0462-201-1631 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details