TE Connectivity Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 1-962581-2

Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity - 70AH6903 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
70AH6903
Automotive Housing, Plug, 3Pos; Product Range Te Connectivity 70AH6903
AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:3Positions ; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 3POS; Product Range:Junior Power Timer Series; Gender:Plug; No. of Positions:3Positions; For Use With:AMP Junior Power Timer Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 70AH6903
Product Name Automotive Housing, Plug, 3Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details