TE Connectivity Automotive Housing, Plug, 10Pos; Product Range Amp Te Connectivity 1-962352-1

Description
AUTOMOTIVE HOUSING, PLUG, 10POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Timer Connector System Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, PLUG, 10POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Timer Connector System Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Plug, 10Pos; Product Range Amp Te Connectivity - 69AH4058 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 10Pos; Product Range Amp Te Connectivity
69AH4058
Automotive Housing, Plug, 10Pos; Product Range Amp Te Connectivity 69AH4058
AUTOMOTIVE HOUSING, PLUG, 10POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:10Position s; For Use With:AMP Timer Connector System Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, PLUG, 10POS; Product Range:Timer Connector System Series; Gender:Plug; No. of Positions:10Positions; For Use With:AMP Timer Connector System Series Automotive Pin Contacts; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4058
Product Name Automotive Housing, Plug, 10Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50 mm (1.97 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details