TE Connectivity Plug Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 1-962344-1

Description
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity - 43AC9722 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
43AC9722
Plug Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity 43AC9722
PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

PLUG HOUSING, 2POS, GF PBT, BLACK; Product Range:Junior Timer Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:5mm; For Use With:AMP Junior Timer Series Pin Contacts; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 43AC9722
Product Name Plug Housing, 2Pos, Gf Pbt, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 43 mm (1.69 inch)
Bearing Bore / Ring O.D. 1.5 inch (38 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details