TE Connectivity Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 1-962340-1

Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Timer Connector System; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Timer Connector System Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Timer Connector System; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Timer Connector System Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity - 52R3905 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
52R3905
Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity 52R3905
CONNECTOR HOUSING, PLUG, 4POS; Product Range:Timer Connector System; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5mm; For Use With:Timer Connector System Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS; Product Range:Timer Connector System; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5mm; For Use With:Timer Connector System Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R3905
Product Name Connector Housing, Plug, 4Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details