Body Features Enclosure Type : Hermetically Sealed Primary Product Color : Natural Product Weight : 8 G [.282 OZ ]
Configuration Features Coil Special Features : None Contact Arrangement : 2 SPST-1NO-1NC Contact Number of Poles : 2
Contact Features Contact Material : AgSnO
Dimensions Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ] Product Height : 6.2 MM [.244 INCH ] Product Length : 28.2 MM [1.11 INCH ] Product Width : 17.65 MM [.695 INCH ]
Electrical Characteristics Coil Current (AMP) : .01 Coil Power Rating DC (WATT) : .2 Coil Resistance (OHM) : 1736 - 2122 Coil Voltage Rating (VDC) : 20 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 6 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Load (Min) : 3mA @ 12VDC Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment Product Mount Type : Board Mount Product Mounting Feature Type : PCB Pins
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Environmental Ambient Temperature Class (DEGC) : -40 - 80 Height Class (Mechanical) (MM) : 6 - 7 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 15 - 20
Packaging Features Packaging Method : Box & Tube
Product Type Features Relay & Contactor Type : Force-Guided Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
- Primary Product Color : Natural
- Product Weight : 8 G [.282 OZ ]
Configuration Features
- Coil Special Features : None
- Contact Arrangement : 2 SPST-1NO-1NC
- Contact Number of Poles : 2
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ]
- Product Height : 6.2 MM [.244 INCH ]
- Product Length : 28.2 MM [1.11 INCH ]
- Product Width : 17.65 MM [.695 INCH ]
Electrical Characteristics
- Coil Current (AMP) : .01
- Coil Power Rating DC (WATT) : .2
- Coil Resistance (OHM) : 1736 - 2122
- Coil Voltage Rating (VDC) : 20
- Contact Current Rating (AMP) : 2
- Contact Limiting Breaking Current (AMP) : 2
- Contact Limiting Continuous Current (AMP) : 6
- Contact Limiting Short-Time Current (AMP) : 6
- Contact Switching Load (Min) : 3mA @ 12VDC
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 3000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Board Mount
- Product Mounting Feature Type : PCB Pins
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Environmental Ambient Temperature Class (DEGC) : -40 - 80
- Height Class (Mechanical) (MM) : 6 - 7
- Length Class (Mechanical) (MM) : 25 - 30
- Width Class (Mechanical) (MM) : 15 - 20
Packaging Features
- Packaging Method : Box & Tube
Product Type Features
- Relay & Contactor Type : Force-Guided Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 80 DEGC [176 DEGF ]
- Environmental Category of Protection : RTIII
- Operating Temperature Range : -40 - 80 DEGC [-40 - 176 DEGF ]