TE Connectivity PCB Headers & Receptacles 1-936556-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 38.4 MM  [1.498 INCH ] Profile Height from PCB : 32.5 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 120 DEGC , 105 DEGC , 75 DEGC , 70 DEGC , 90 DEGC , 110 DEGC , 80 DEGC , 65 DEGC , 85 DEGC  [176 DEGF , 194 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 230 DEGF , 158 DEGF , 248 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 38.4 MM  [1.498 INCH ] Profile Height from PCB : 32.5 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 120 DEGC , 105 DEGC , 75 DEGC , 70 DEGC , 90 DEGC , 110 DEGC , 80 DEGC , 65 DEGC , 85 DEGC  [176 DEGF , 194 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 230 DEGF , 158 DEGF , 248 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-936556-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-936556-1
PCB Headers & Receptacles 1-936556-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 55 Number of Rows : 3 Number of Sections : 1 Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Dimensions Connector Length : 15.8 MM  [.622 INCH ] Connector Width : 38.4 MM  [1.498 INCH ] Profile Height from PCB : 32.5 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 40 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 120 DEGC , 105 DEGC , 75 DEGC , 70 DEGC , 90 DEGC , 110 DEGC , 80 DEGC , 65 DEGC , 85 DEGC  [176 DEGF , 194 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 230 DEGF , 158 DEGF , 248 DEGF , 149 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 55
  • Number of Rows : 3
  • Number of Sections : 1

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]

Dimensions


  • Connector Length : 15.8 MM  [.622 INCH ]
  • Connector Width : 38.4 MM  [1.498 INCH ]
  • Profile Height from PCB : 32.5 MM  [1.28 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 40
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 120 DEGC , 105 DEGC , 75 DEGC , 70 DEGC , 90 DEGC , 110 DEGC , 80 DEGC , 65 DEGC , 85 DEGC  [176 DEGF , 194 DEGF , 221 DEGF , 185 DEGF , 167 DEGF , 230 DEGF , 158 DEGF , 248 DEGF , 149 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-936556-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Panel Mount
Voltage Rating 12 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102618-4 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
3 suppliers
Headers & Wire Housings - 102159-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102976-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details