TE Connectivity PCB Headers & Receptacles 1-936524-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 148 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm, 1.5mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .025 INCH , .059 INCH ] Dimensions Connector Length : 147.45 MM  [5.8 INCH ] Connector Width : 60.7 MM  [2.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.5 MM  [.197 INCH , .098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 105 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 70 DEGC  [230 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 148 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm, 1.5mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .025 INCH , .059 INCH ] Dimensions Connector Length : 147.45 MM  [5.8 INCH ] Connector Width : 60.7 MM  [2.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.5 MM  [.197 INCH , .098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 105 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 70 DEGC  [230 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-936524-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-936524-2
PCB Headers & Receptacles 1-936524-2
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 148 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 2.8mm, .63mm, 1.5mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .031 INCH , .025 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .025 INCH , .059 INCH ] Dimensions Connector Length : 147.45 MM  [5.8 INCH ] Connector Width : 60.7 MM  [2.39 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 29 MM  [1.14 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 5 MM , 2.5 MM  [.197 INCH , .098 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 120 DEGC , 105 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 70 DEGC  [230 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 154
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 148
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 2.8mm, .63mm, 1.5mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .031 INCH , .025 INCH ]
  • Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .025 INCH , .059 INCH ]

Dimensions


  • Connector Length : 147.45 MM  [5.8 INCH ]
  • Connector Width : 60.7 MM  [2.39 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 29 MM  [1.14 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 5 MM , 2.5 MM  [.197 INCH , .098 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 6
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 120 DEGC , 105 DEGC , 75 DEGC , 65 DEGC , 80 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 110 DEGC , 70 DEGC  [230 DEGF , 176 DEGF , 221 DEGF , 248 DEGF , 158 DEGF , 149 DEGF , 185 DEGF , 167 DEGF , 194 DEGF , 212 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-936524-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Panel Mount
Voltage Rating 12 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103233-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103310-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102203-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers