TE Connectivity Automotive Terminals 1-929941-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 3.4 MM , 1.15 - 1.6 MM  [.134 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 20, 23, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3750 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 105 DEGC , 85 DEGC , 150 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 125 DEGC , 145 DEGC , 90 DEGC , 110 DEGC , 100 DEGC  [212 DEGF , 302 DEGF , 293 DEGF , 185 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 3.4 MM , 1.15 - 1.6 MM  [.134 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 20, 23, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3750 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 105 DEGC , 85 DEGC , 150 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 125 DEGC , 145 DEGC , 90 DEGC , 110 DEGC , 100 DEGC  [212 DEGF , 302 DEGF , 293 DEGF , 185 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1-929941-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1-929941-1
Automotive Terminals 1-929941-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 3.4 MM , 1.15 - 1.6 MM  [.134 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 24, 20, 23, 21, 22 Wire Size Search (MMSQ) : .4, .5, .3, .25, .2 Industry Standards Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3750 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 140 DEGC , 105 DEGC , 85 DEGC , 150 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 125 DEGC , 145 DEGC , 90 DEGC , 110 DEGC , 100 DEGC  [212 DEGF , 302 DEGF , 293 DEGF , 185 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 3.4 MM , 1.15 - 1.6 MM  [.134 INCH ]
  • Wire Size (MMSQ) : .2 - .5
  • Wire Size (AWG) : 24 - 20
  • Wire Size Search (AWG) : 24, 20, 23, 21, 22
  • Wire Size Search (MMSQ) : .4, .5, .3, .25, .2

Industry Standards


  • Compatible With Agency/Standards Products : DIN 72 551 Part 6, DIN ISO 6722 part 3

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3750

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 140 DEGC , 105 DEGC , 85 DEGC , 150 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 125 DEGC , 145 DEGC , 90 DEGC , 110 DEGC , 100 DEGC  [212 DEGF , 302 DEGF , 293 DEGF , 185 DEGF , 194 DEGF , 248 DEGF , 257 DEGF , 230 DEGF , 221 DEGF , 266 DEGF , 284 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1-929941-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1062-20-0322 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2297252-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1-2291193-3 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details