TE Connectivity Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity 1-929170-4

Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity - 97X0292 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity
97X0292
Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity 97X0292
AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions ; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RECEPTACLE, 4POS; Product Range:MQS Series; Gender:Receptacle; No. of Positions:4Positions; For Use With:AMP MQS Series Automotive Socket Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97X0292
Product Name Automotive Housing, Receptacle, 4Pos; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details