TE Connectivity
Magnet Wire Terminals
1-928854-1
Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 26 - 24 Aluminum Wire Size (MM) : .12 - .2 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 26 - 24 Aluminum Wire Size (MM) : .12 - .2 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Aluminum Wire Size (AWG) : 26 - 24 Aluminum Wire Size (MM) : .12 - .2 Magnet Wire Size (AWG) : 26 - 23 Magnet Wire Size (MM) : .4 - .63 Product Length : 11 MM [.433 INCH ] Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ] Terminal Height : 11 MM [.433 INCH ]
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel/Carton
Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Contact Features
- Magnet Wire Terminal Type : Dual Connection Terminal, Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Aluminum Wire Size (AWG) : 26 - 24
- Aluminum Wire Size (MM) : .12 - .2
- Magnet Wire Size (AWG) : 26 - 23
- Magnet Wire Size (MM) : .4 - .63
- Product Length : 11 MM [.433 INCH ]
- Stock Thickness (Magnet Wire Side) : .32 MM [.013 INCH ]
- Terminal Height : 11 MM [.433 INCH ]
Operation/Application
- Compatible With Wire Base Material : Copper
Packaging Features
- Packaging Method : Reel/Carton
Product Type Features
- Compatible With Discrete Wire Type : Magnet Wire, Solid
Termination Features
- Termination Method to Wire & Cable : Insulation Displacement (IDC)
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 150 DEGC [-85 - 302 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-928854-1 |
|
Product Name
|
Magnet Wire Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers